Panasonic LED Driver IC AN32183A-VF

Description
LED Driver Product overview: AN32183A-VF from Panasonic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-AN32183A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver Product overview: AN32183A-VF from Panasonic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-AN32183A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 729-AN32183A-VF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
729-AN32183A-VF
LED Driver IC 729-AN32183A-VF
LED Driver Product overview: AN32183A-VF from Panasonic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-AN32183A-VF can be used for catalog matching and distributor lookup.

LED Driver Product overview: AN32183A-VF from Panasonic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-AN32183A-VF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Pwm, 2.4Mhz, Ssop-24, Full Reel; Device Topology Panasonic - 97W1364 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 2.4Mhz, Ssop-24, Full Reel; Device Topology Panasonic
97W1364
Led Driver, Pwm, 2.4Mhz, Ssop-24, Full Reel; Device Topology Panasonic 97W1364
LED DRIVER, PWM, 2.4MHZ, SSOP-24, FULL REEL; Device Topology:Constant Current; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Max:5.8V; Output Current Max:21mA; Switching Frequency:2.4MHz; No. of Outputs:-; MSL:- RoHS Compliant: Yes

LED DRIVER, PWM, 2.4MHZ, SSOP-24, FULL REEL; Device Topology:Constant Current; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Max:5.8V; Output Current Max:21mA; Switching Frequency:2.4MHz; No. of Outputs:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Pwm, 2.4Mhz, Ssop-24; Device Topology Panasonic - 97W1363 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 2.4Mhz, Ssop-24; Device Topology Panasonic
97W1363
Led Driver, Pwm, 2.4Mhz, Ssop-24; Device Topology Panasonic 97W1363
LED DRIVER, PWM, 2.4MHZ, SSOP-24; Device Topology:Constant Current; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Max:5.8V; Output Current Max:21mA; Switching Frequency:2.4MHz; No. of Outputs:-; No. of Pins:24Pins RoHS Compliant: Yes

LED DRIVER, PWM, 2.4MHZ, SSOP-24; Device Topology:Constant Current; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Max:5.8V; Output Current Max:21mA; Switching Frequency:2.4MHz; No. of Outputs:-; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 729-AN32183A-VF 97W1364
Product Name LED Driver IC Led Driver, Pwm, 2.4Mhz, Ssop-24, Full Reel; Device Topology Panasonic
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80604KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers