Panasonic Led Driver, Pwm, 2.4Mhz, Qfn-16; Device Topology Panasonic AN32180A-VB

Description
LED DRIVER, PWM, 2.4MHZ, QFN-16; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, PWM, 2.4MHZ, QFN-16; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Pwm, 2.4Mhz, Qfn-16; Device Topology Panasonic - 97W1359 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 2.4Mhz, Qfn-16; Device Topology Panasonic
97W1359
Led Driver, Pwm, 2.4Mhz, Qfn-16; Device Topology Panasonic 97W1359
LED DRIVER, PWM, 2.4MHZ, QFN-16; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

LED DRIVER, PWM, 2.4MHZ, QFN-16; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Pwm, 2.4Mhz, Qfn-16, Full Reel; Device Topology Panasonic - 97W1360 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 2.4Mhz, Qfn-16, Full Reel; Device Topology Panasonic
97W1360
Led Driver, Pwm, 2.4Mhz, Qfn-16, Full Reel; Device Topology Panasonic 97W1360
LED DRIVER, PWM, 2.4MHZ, QFN-16, FULL REEL; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

LED DRIVER, PWM, 2.4MHZ, QFN-16, FULL REEL; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:1.7V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 97W1359
Product Name Led Driver, Pwm, 2.4Mhz, Qfn-16; Device Topology Panasonic
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3501TL-16 - 1198952-LM3501TL-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - ADM8845ACP-REEL7 - Lingto Electronic Limited
Specs
Output Current 30 milliamps
View Details
LED Drivers - 697393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 240 volts
Output Voltage 24 volts
Output Power 120 watts
View Details