AN32055A is a 7×7 LED matrix driver with an integrated step-up DC/DC converter for white LED backlighting, designed for mobile phones, smartphones, PCs, game consoles, and home appliances. It is packaged in an 80-pin wafer-level chip size package (WLCSP) and supports up to 49 LEDs. The device includes two LDO regulators, two GPIO pins, three GPI pins, two GPO pins, and two SPI interfaces, with operation supported under a supply voltage of up to 6.0 V and an ambient temperature range of -30 to +85 °C. The maximum junction temperature is +125 °C, and power dissipation is rated at 0.837 W at 25 °C ambient temperature.
IC LED DVR MATRIX 80XBGA Product overview: AN32055A-PB from Panasonic is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-AN32055A-PB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-AN32055A-PB |
| Product Name | Power Management IC |
| Package Type | Other; Reel - TR |