Panasonic Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16, Full Reel; Device Topology Panasonic AN30888A-VF

Description
LED DRIVER, BUCK-BOOST/BOOST/BUC K, PWM, SSOP-16, FULL REEL; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, BUCK-BOOST/BOOST/BUC K, PWM, SSOP-16, FULL REEL; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16, Full Reel; Device Topology Panasonic - 53W7796 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16, Full Reel; Device Topology Panasonic
53W7796
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16, Full Reel; Device Topology Panasonic 53W7796
LED DRIVER, BUCK-BOOST/BOOST/BUC K, PWM, SSOP-16, FULL REEL; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; Product Range:-RoHS Compliant: Yes

LED DRIVER, BUCK-BOOST/BOOST/BUCK, PWM, SSOP-16, FULL REEL; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16; Device Topology Panasonic - 56W3904 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16; Device Topology Panasonic
56W3904
Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16; Device Topology Panasonic 56W3904
LED DRIVER, BUCK-BOOST/BOOST/BUC K, PWM, SSOP-16; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, BUCK-BOOST/BOOST/BUCK, PWM, SSOP-16; Device Topology:Boost, Buck, Buck-Boost; Input Voltage Min:3V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AN30888A-VF
LED Lighting Drivers AN30888A-VF
LED Lighting Drivers Std LED Drvr 4.4x5mm SSOP016-P-0225E

LED Lighting Drivers Std LED Drvr 4.4x5mm SSOP016-P-0225E

Buy Now Datasheet
PMIC - LED Drivers - AN30888A-VF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AN30888A-VF
PMIC - LED Drivers AN30888A-VF
IC LED DRIVER CTRLR DIM 16SSOP

IC LED DRIVER CTRLR DIM 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AN30888A-VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AN30888A-VF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AN30888A-VF
IC LED DRIVER CTRLR PWM 16SSOP

IC LED DRIVER CTRLR PWM 16SSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 53W7796 56W3904 AN30888A-VF AN30888A-VF AN30888A-VF
Product Name Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16, Full Reel; Device Topology Panasonic Led Driver, Buck-Boost/boost/buck, Pwm, Ssop-16; Device Topology Panasonic LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 6973027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-25/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
LED Drivers - 1727-8465-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
5 suppliers