LED DRIVER, PWM, 2.4MHZ, WLCSP-12; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:12Pins; Input Voltage Min:1.7V; Input Voltage Max:6V; MSL:- RoHS Compliant: Yes
LED DRIVER, PWM, 2.4MHZ, WLCSP-12, FULL REEL; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:12Pins; Input Voltage Min:1.7V; Input Voltage Max:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 97W1343 |
| Product Name | Led Driver, Pwm, 2.4Mhz, Wlcsp-12; Device Topology Panasonic |
| Form Factor | Intgrated Circuit (IC) |