Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045018-AN30259A
Length: 1.26 mm
Operating Supply Voltage: 6 V
Height: 930 µm
Number of Pins: 12
Width: 1.56 mm
Number of Segments: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Current: 63.75 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045018-AN30259A |
| Product Name | OEM Parts - OEM Parts (A - B) - AN30259A |