Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078052-AN30235A-PL
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 850mA, 800mA
Categories: Integrated Circuits
Supplier Device Package: 36-WLCSP (3.16x3.06)
Temperature Range - Operating: -20°C ~ 85°C
Maximum Output Voltage: 6V, 7V
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.5V, 4.8V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 8.4V
IC REG BCK BST ADJ DL 36WLCSP Product overview: AN30235A-PL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AN30235A-PL can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Vin 4V-8.4V 2Ch Dual Buck Boost
IC REG BCK BST ADJ DL 36WLCSP
IC REG BCK BST ADJ DL 36WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 4.5V, 4.8V 2 Output 850mA, 800mA 36-VFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 078052-AN30235A-PL | 739-AN30235A-PL | AN30235A-PL | AN30235A-PL | AN30235A-PL | AN30235A-PL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AN30235A-PL | Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 6 to 7 volts | 4.5 to 4.8 volts | 4.5 volts | 4.5 to 6 volts |