Manufacturer: Panasonic
Win Source Part Number: 911413-AN30185A-VL
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.2MHz 24-HQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AN30185
Categories: Integrated Circuits (ICs)
Case / Package: 24-HQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: AN30185A-VLDKR, AN30185AVL, AN30185A-VLTR, AN30185A-VLCT
3-Output Power Management IC, 800mA, 2.9-5.5V In, 1.8V Out, SM Product overview: AN30185A-VL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30185A-VL can be used for catalog matching and distributor lookup.
IC REG TRPL BUCK/LNR SYNC 24HQFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.2MHz 24-HQFN (4x4)
IC REG TRPL BUCK/LNR SYNC 24HQFN
IC REG TRPL BUCK/LNR SYNC 24HQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 911413-AN30185A-VL | 776-AN30185A-VL | AN30185A-VL | AN30185A-VL | AN30185A-VL | AN30185A-VL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30185A-VL | 800mA 5.5V 1.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-HQFN (4x4) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage Type | Fixed | |||||
| Output Voltage | 1.8 volts |