Power Management IC, 8-Out, 600mA, 2.5-5.5V In, 0.8-2.4V Out, PBGA Product overview: AN30182A-PB from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 5.5V, 2.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, 5.5V, 2.4V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30182A-PB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016698-AN30182A-PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (6)
Frequency - Switching: 3MHz
Number of Outputs: 8
Voltage/Current - Output 1: 0.8 V to 2.4 V, 600mA
Voltage/Current - Output 2: 0.8 V to 2.4 V, 600mA
Voltage/Current - Output 3: 1 V to 3.3 V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 25-WLCSP (2.15x2.15)
Purpose: Any Function
Supply Voltage - Operating: 1.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC REG 8OUT BCK/LINEAR 24WLCSP
IC REG 8OUT BCK/LNR SYNC 25WLCSP
PMIC - Voltage Regulators - Linear Switching 8 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (6) 3MHz 25-WLCSP (2.15x2.15)
IC REG 8OUT BCK/LNR SYNC 25WLCSP
IC REG 8OUT BCK/LNR SYNC 25WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-AN30182A-PB | 1016698-AN30182A-PB | 590-AN30182A-PB | AN30182A-PB | AN30182A-PB | AN30182A-PB | AN30182A-PB |
| Product Name | 600mA 5.5V 2.4V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30182A-PB | IC REG 8OUT BCK/LINEAR 24WLCSP | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Output Voltage | 2.4 volts | 2.4 volts | |||||
| IOUT | 0.6000 amps | 0.6000 amps | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | Other; 25-WLCSP (2.15x2.15) | Other; 25-VFBGA, WLCSP | Other; 25-VFBGA, WLCSP | Other; 25-VFBGA, WLCSP | Other; 25-VFBGA, WLCSP |