Panasonic 800mA 5.5V QFN Voltage Regulator IC AN30181A-VL

Description
3-Output Power Mgmt IC, 800mA, 5.5V In, QFN Product overview: AN30181A-VL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30181A-VL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Output Power Mgmt IC, 800mA, 5.5V In, QFN Product overview: AN30181A-VL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30181A-VL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800mA 5.5V QFN Voltage Regulator IC
776-AN30181A-VL
800mA 5.5V QFN Voltage Regulator IC 776-AN30181A-VL
3-Output Power Mgmt IC, 800mA, 5.5V In, QFN Product overview: AN30181A-VL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30181A-VL can be used for catalog matching and distributor lookup.

3-Output Power Mgmt IC, 800mA, 5.5V In, QFN Product overview: AN30181A-VL from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN30181A-VL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30181A-VL - 722164-AN30181A-VL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30181A-VL
722164-AN30181A-VL
PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30181A-VL 722164-AN30181A-VL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 722164-AN30181A-VL Packaging: Reel Mounting Style: SMD Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1) Number of Outputs: 3 Voltage/Current - Output 1: 1.2V, 800mA Voltage/Current - Output 2: 1.8V, 800mA Voltage/Current - Output 3: 0.9V, 10mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Supplier Device Package: 24-HQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: AN30181 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.9V ~ 5.5V Switching Frequency: 1.2MHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 722164-AN30181A-VL
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 800mA
Voltage/Current - Output 2: 1.8V, 800mA
Voltage/Current - Output 3: 0.9V, 10mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 24-HQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: AN30181
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.9V ~ 5.5V
Switching Frequency: 1.2MHz

Buy Now
Voltage Regulators - Linear + Switching - AN30181A-VL - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
AN30181A-VL
Voltage Regulators - Linear + Switching AN30181A-VL
IC REG TRPL BUCK/LNR SYNC 24HQFN

IC REG TRPL BUCK/LNR SYNC 24HQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - AN30181A-VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
AN30181A-VL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching AN30181A-VL
IC REG TRPL BUCK/LNR SYNC 24HQFN

IC REG TRPL BUCK/LNR SYNC 24HQFN

Supplier's Site
PMIC - Voltage Regulators - Linear + Switching - AN30181A-VL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
AN30181A-VL
PMIC - Voltage Regulators - Linear + Switching AN30181A-VL
IC REG TRPL BUCK/LNR SYNC 24HQFN

IC REG TRPL BUCK/LNR SYNC 24HQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - AN30181A-VL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
AN30181A-VL
Voltage Regulators - Linear + Switching AN30181A-VL
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.2MHz 24-HQFN (4x4)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.2MHz 24-HQFN (4x4)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AN30181A-VL 722164-AN30181A-VL AN30181A-VL AN30181A-VL AN30181A-VL AN30181A-VL
Product Name 800mA 5.5V QFN Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - AN30181A-VL Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Output Voltage Type Adjustable / Variable
Package Type Other; QFN Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Output Voltage 1.8 volts
IOUT 0.8000 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data