Manufacturer: Panasonic Electronic Components
Win Source Part Number: 812575-AN30180A-PR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.2A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 1.2V, 1.35V, 1.85V, 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 9-WLCSP (1.46x1.46)
Maximum Input Voltage: 5.5V
Manufacturer Package: 9-VFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)
Part Number Series: AN30180
Switching Regulator/Controller
IC REG BUCK PROG 1.2A 9WLCSP
Buck Switching Regulator IC Positive Programmable 1.2V, 1.35V, 1.85V, 3.3V 1 Output 1.2A 9-VFBGA, WLCSP
IC REG BCK PROG 1.2A SYNC 9WLCSP
IC REG BUCK PROG 1.2A 9WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 812575-AN30180A-PR | 739-AN30180A-PR | AN30180A-PR | AN30180A-PR | 590-AN30180A-PR | AN30180A-PR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AN30180A-PR | 1.2A 3200kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BCK PROG 1.2A SYNC 9WLCSP | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Programmable | ||
| Package Type | Other; 9-VFBGA, WLCSP | Other; 9-VFBGA, WLCSP | Other; 9-VFBGA, WLCSP | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| VIN | 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |