Panasonic RF/IF and RFID - RF Amplifiers AN26072A-NL

Description
Win Source Part Number: 986538-AN26072A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 470MHz Frequency: 40MHz ~ 900MHz Gain: 14.5dB Noise Figure: 1.4dB Current - Supply: 5.5mA P1dB: -12dBm RF Type: UHF, VHF Voltage - Supply: 1.7V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26072A-NLCT,AN2607 2A-NLTR,AN26072ANL,A N26072A-NLDKR Base Product Number: AN260 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986538-AN26072A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 470MHz Frequency: 40MHz ~ 900MHz Gain: 14.5dB Noise Figure: 1.4dB Current - Supply: 5.5mA P1dB: -12dBm RF Type: UHF, VHF Voltage - Supply: 1.7V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26072A-NLCT,AN2607 2A-NLTR,AN26072ANL,A N26072A-NLDKR Base Product Number: AN260 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
986538-AN26072A-NL
RF/IF and RFID - RF Amplifiers 986538-AN26072A-NL
Win Source Part Number: 986538-AN26072A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 470MHz Frequency: 40MHz ~ 900MHz Gain: 14.5dB Noise Figure: 1.4dB Current - Supply: 5.5mA P1dB: -12dBm RF Type: UHF, VHF Voltage - Supply: 1.7V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26072A-NLCT,AN2607 2A-NLTR,AN26072ANL,A N26072A-NLDKR Base Product Number: AN260 Product Status: Obsolete

Win Source Part Number: 986538-AN26072A-NL
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 470MHz
Frequency: 40MHz ~ 900MHz
Gain: 14.5dB
Noise Figure: 1.4dB
Current - Supply: 5.5mA
P1dB: -12dBm
RF Type: UHF, VHF
Voltage - Supply: 1.7V ~ 3V
Package / Case: SOT-665
Supplier Device Package: SSMINI-5DC
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Panasonic Electronic Components
Other Names: AN26072A-NLCT,AN26072A-NLTR,AN26072ANL,AN26072A-NLDKR
Base Product Number: AN260
Product Status: Obsolete

Buy Now Datasheet
Lna, 400-900Mhz, 14.5Db, Sot-665; Frequency Min Panasonic - 05X0590 - Newark, An Avnet Company
Chicago, IL, United States
Lna, 400-900Mhz, 14.5Db, Sot-665; Frequency Min Panasonic
05X0590
Lna, 400-900Mhz, 14.5Db, Sot-665; Frequency Min Panasonic 05X0590
LNA, 400-900MHZ, 14.5DB, SOT-665; Frequency Min:40MHz; Frequency Max:900MHz; Gain:14.5dB; Noise Figure Typ:1.4dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3V; Product Range:-; MSL:- RoHS Compliant: Yes

LNA, 400-900MHZ, 14.5DB, SOT-665; Frequency Min:40MHz; Frequency Max:900MHz; Gain:14.5dB; Noise Figure Typ:1.4dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AN26072A-NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26072A-NL
RF and Wireless - RF Amplifiers AN26072A-NL
IC AMP UHF VHF 40-900MHZ SSMINI

IC AMP UHF VHF 40-900MHZ SSMINI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 986538-AN26072A-NL 05X0590 AN26072A-NL
Product Name RF/IF and RFID - RF Amplifiers Lna, 400-900Mhz, 14.5Db, Sot-665; Frequency Min Panasonic RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 40 to 900 MHz 900 MHz 40 to 900 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB
Noise Figure 1.4 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details