Panasonic RF Amplifiers - AN26031A-PR AN26031A-PR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016697-AN26031A-PR Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.3GHz to 2.7GHz, 3.3GHz to 3.9GHz Gain: 15.5dB Noise Figure: 1.4dB P1dB: -7.5dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Case / Package: 5-WLCSP (0.86x0.56) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016697-AN26031A-PR Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.3GHz to 2.7GHz, 3.3GHz to 3.9GHz Gain: 15.5dB Noise Figure: 1.4dB P1dB: -7.5dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Case / Package: 5-WLCSP (0.86x0.56) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AN26031A-PR
1016697-AN26031A-PR
RF Amplifiers - AN26031A-PR 1016697-AN26031A-PR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016697-AN26031A-PR Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.3GHz to 2.7GHz, 3.3GHz to 3.9GHz Gain: 15.5dB Noise Figure: 1.4dB P1dB: -7.5dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Case / Package: 5-WLCSP (0.86x0.56) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016697-AN26031A-PR
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 2.3GHz to 2.7GHz, 3.3GHz to 3.9GHz
Gain: 15.5dB
Noise Figure: 1.4dB
P1dB: -7.5dBm
RF Type: WiMax, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 5-WLCSP (0.86x0.56)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1016697-AN26031A-PR
Product Name RF Amplifiers - AN26031A-PR
Applications RF Microwave
Frequency Range 2300 to 3900 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details