Panasonic RF Amplifiers - AN26018A-NL AN26018A-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016696-AN26018A-NL Packaging: Reel - TR Test Frequency: 470MHz Frequency: 400MHz to 800MHz Gain: 14.5dB Noise Figure: 1.5dB P1dB: -5dBm RF Type: UHF Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016696-AN26018A-NL Packaging: Reel - TR Test Frequency: 470MHz Frequency: 400MHz to 800MHz Gain: 14.5dB Noise Figure: 1.5dB P1dB: -5dBm RF Type: UHF Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AN26018A-NL - 1016696-AN26018A-NL - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AN26018A-NL
1016696-AN26018A-NL
RF Amplifiers - AN26018A-NL 1016696-AN26018A-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016696-AN26018A-NL Packaging: Reel - TR Test Frequency: 470MHz Frequency: 400MHz to 800MHz Gain: 14.5dB Noise Figure: 1.5dB P1dB: -5dBm RF Type: UHF Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016696-AN26018A-NL
Packaging: Reel - TR
Test Frequency: 470MHz
Frequency: 400MHz to 800MHz
Gain: 14.5dB
Noise Figure: 1.5dB
P1dB: -5dBm
RF Type: UHF
Categories: RF/IF and RFID
Status: Active
Case / Package: SSMINI-5DC
Supply Voltage - Operating: 2.7 V to 3 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Lna, 400-800Mhz, 14.5Db, Sot-665; Frequency Min Panasonic - 05X0583 - Newark, An Avnet Company
Chicago, IL, United States
Lna, 400-800Mhz, 14.5Db, Sot-665; Frequency Min Panasonic
05X0583
Lna, 400-800Mhz, 14.5Db, Sot-665; Frequency Min Panasonic 05X0583
LNA, 400-800MHZ, 14.5DB, SOT-665; Frequency Min:400MHz; Frequency Max:800MHz; Gain:14.5dB; Noise Figure Typ:1.5dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3V; Product Range:-; MSL:- RoHS Compliant: Yes

LNA, 400-800MHZ, 14.5DB, SOT-665; Frequency Min:400MHz; Frequency Max:800MHz; Gain:14.5dB; Noise Figure Typ:1.5dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AN26018A-NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26018A-NL
RF and Wireless - RF Amplifiers AN26018A-NL
IC AMP UHF 400-800MHZ SSMINI-5DC

IC AMP UHF 400-800MHZ SSMINI-5DC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1016696-AN26018A-NL 05X0583 AN26018A-NL
Product Name RF Amplifiers - AN26018A-NL Lna, 400-800Mhz, 14.5Db, Sot-665; Frequency Min Panasonic RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 800 MHz 800 MHz 400 to 800 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB
Noise Figure 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-23000-25000-35-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 25000 MHz
Minimum Gain 35 dB
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details