Panasonic RF Amplifiers - AN26011A-NL AN26011A-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736920-AN26011A-NL Packaging: Reel Test Frequency: 450MHz Frequency: 400MHz ~ 900MHz Gain: 16dB Supply Current: 11.5mA Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SSMINI-5DC Status: Obsolete Manufacturer Package: SOT-665 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.8V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736920-AN26011A-NL Packaging: Reel Test Frequency: 450MHz Frequency: 400MHz ~ 900MHz Gain: 16dB Supply Current: 11.5mA Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SSMINI-5DC Status: Obsolete Manufacturer Package: SOT-665 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AN26011A-NL
736920-AN26011A-NL
RF Amplifiers - AN26011A-NL 736920-AN26011A-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736920-AN26011A-NL Packaging: Reel Test Frequency: 450MHz Frequency: 400MHz ~ 900MHz Gain: 16dB Supply Current: 11.5mA Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SSMINI-5DC Status: Obsolete Manufacturer Package: SOT-665 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.8V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 736920-AN26011A-NL
Packaging: Reel
Test Frequency: 450MHz
Frequency: 400MHz ~ 900MHz
Gain: 16dB
Supply Current: 11.5mA
Noise Figure: 1.4dB
P1dB: -7dBm
RF Type: LNA, WLAN, WLL
Categories: RF/IF and RFID
Supplier Device Package: SSMINI-5DC
Status: Obsolete
Manufacturer Package: SOT-665
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.8V

Buy Now
RF and Wireless - RF Amplifiers - AN26011A-NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26011A-NL
RF and Wireless - RF Amplifiers AN26011A-NL
IC AMP LNA 400-900MHZ SSMINI-5DC

IC AMP LNA 400-900MHZ SSMINI-5DC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 736920-AN26011A-NL AN26011A-NL
Product Name RF Amplifiers - AN26011A-NL RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA751L7E6327XTSA1 - 769999-BGA751L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 900 MHz
Minimum Gain 15.8 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details