IC AMP CLASS AB MONO 2.5W 16DIP
Amplifier IC 1-Channel (Mono) Class AB 16-DIP
IC AMP CLASS AB MONO 2.5W 16DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | AN17827A | AN17827A | AN17827A |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 2.5 watts | 2.5 watts | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 6 to 14.5 volts | 14.5 to 6 volts |