IC AMP CLASS AB STEREO 5W 12SIL Product overview: AN17822A from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN17822A can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 5W 12SIL
IC AMP CLASS AB STEREO 5W 12SIL
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-AN17822A | AN17822A | AN17822A | AN17822A |
| Product Name | 5W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Package Type | Rail/Tube | 12-SIP + Tab | SIP; 12-SIP + Tab | |
| Output Power | 5 watts | 5 watts |