ERROR: no product mention
IC AMP CLASS AB STEREO 7W 12SIL Product overview: AN17808B from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN17808B can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 7W 12SIL
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
IC AMP CLASS AB STEREO 7W 12SIL
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-AN17808B | AN17808B | AN17808B | AN17808B |
| Product Name | 7W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |
| Package Type | Rail/Tube | 12-SIP + Tab | SIP; 12-SIP + Tab | |
| Supply Voltage (VS) | 24 to 10 volts | 10 to 24 volts |