Panasonic 36V Precision Voltage Reference IC AN1431M-E1

Description
IC VREF SHUNT 36V 2% 3HSIP Product overview: AN1431M-E1 from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 36V 2% 3HSIP Product overview: AN1431M-E1 from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431M-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V Precision Voltage Reference IC
693-AN1431M-E1
36V Precision Voltage Reference IC 693-AN1431M-E1
IC VREF SHUNT 36V 2% 3HSIP Product overview: AN1431M-E1 from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431M-E1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 36V 2% 3HSIP Product overview: AN1431M-E1 from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AN1431M-E1 - 078044-AN1431M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AN1431M-E1
078044-AN1431M-E1
PMIC - PMIC - Voltage Reference - AN1431M-E1 078044-AN1431M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078044-AN1431M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 17ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C (TA) Case / Package: TO-243 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078044-AN1431M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 17ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: TO-243
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AN1431M-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AN1431M-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AN1431M-E1
IC VREF SHUNT ADJ 2% 3HSIP

IC VREF SHUNT ADJ 2% 3HSIP

Supplier's Site
IC VREF SHUNT 36V 2% 3HSIP - 590-AN1431M-E1 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 2% 3HSIP
590-AN1431M-E1
IC VREF SHUNT 36V 2% 3HSIP 590-AN1431M-E1
IC VREF SHUNT 36V 2% 3HSIP

IC VREF SHUNT 36V 2% 3HSIP

Supplier's Site
PMIC - Voltage Reference - AN1431M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AN1431M-E1
PMIC - Voltage Reference AN1431M-E1
IC VREF SHUNT ADJ 2% 3HSIP

IC VREF SHUNT ADJ 2% 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AN1431M-E1 078044-AN1431M-E1 AN1431M-E1 590-AN1431M-E1 AN1431M-E1
Product Name 36V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AN1431M-E1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 36V 2% 3HSIP PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Shunt
Package Type Other; TO-243AA Other; TO-243 Other; TO-243AA Other; TO-243AA
Operating Temperature -25 C (-13 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 693-LM285BXZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
5 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details