Panasonic Light Sensor; Sensor Output Panasonic AMS104Y

Description
LIGHT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:1.5V; Supply Voltage DC Max:6V; Output Current:-; Product Range:-; Contact Current DC Max:260µA; Photo Current:0.005A; Response Time:8.5ms RoHS Compliant: Yes
Datasheet
Description
LIGHT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:1.5V; Supply Voltage DC Max:6V; Output Current:-; Product Range:-; Contact Current DC Max:260µA; Photo Current:0.005A; Response Time:8.5ms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Sensor; Sensor Output Panasonic - 11R8530 - Newark, An Avnet Company
Chicago, IL, United States
Light Sensor; Sensor Output Panasonic
11R8530
Light Sensor; Sensor Output Panasonic 11R8530
LIGHT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:1.5V; Supply Voltage DC Max:6V; Output Current:-; Product Range:-; Contact Current DC Max:260µA; Photo Current:0.005A; Response Time:8.5ms RoHS Compliant: Yes

LIGHT SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:1.5V; Supply Voltage DC Max:6V; Output Current:-; Product Range:-; Contact Current DC Max:260µA; Photo Current:0.005A; Response Time:8.5ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 11R8530
Product Name Light Sensor; Sensor Output Panasonic
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1422LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M30B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers