Panasonic Motion Sensors - Motion Sensors - Optical - AMN44122 AMN44122

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 119867-AMN44122 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 2.2 V to 3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 119867-AMN44122 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 2.2 V to 3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN44122 - 119867-AMN44122 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN44122
119867-AMN44122
Motion Sensors - Motion Sensors - Optical - AMN44122 119867-AMN44122
Manufacturer: Panasonic Electric Works Win Source Part Number: 119867-AMN44122 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 2.2 V to 3 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 119867-AMN44122
Features: Polyethylene, White Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 394" (10m) 32.8'
Detection Pattern: 10m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Supply Voltage - Operating: 2.2 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic - 11N1070 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic
11N1070
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic 11N1070
SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:110°; Response Time:9ms; Product Range:-; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes

SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:110°; Response Time:9ms; Product Range:-; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 119867-AMN44122 11N1070
Product Name Motion Sensors - Motion Sensors - Optical - AMN44122 Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details