Panasonic Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic AMN42121

Description
SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:91°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes
Datasheet
Description
SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:91°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic - 11N1065 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic
11N1065
Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic 11N1065
SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:91°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes

SENSOR, MOTION, PIR, 3VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:2.2V; Supply Voltage Max:3V; Beam Angle:91°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:2.2V to 3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1065
Product Name Sensor, Motion, Pir, 3Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details