Panasonic Sensor, Low Current Consumption Digital, 3Vdc; Sensing Range Max Panasonic AMN41121

Description
SENSOR, LOW CURRENT CONSUMPTION DIGITAL, 3VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes
Datasheet
Description
SENSOR, LOW CURRENT CONSUMPTION DIGITAL, 3VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Low Current Consumption Digital, 3Vdc; Sensing Range Max Panasonic - 11N1063 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Low Current Consumption Digital, 3Vdc; Sensing Range Max Panasonic
11N1063
Sensor, Low Current Consumption Digital, 3Vdc; Sensing Range Max Panasonic 11N1063
SENSOR, LOW CURRENT CONSUMPTION DIGITAL, 3VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes

SENSOR, LOW CURRENT CONSUMPTION DIGITAL, 3VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1063
Product Name Sensor, Low Current Consumption Digital, 3Vdc; Sensing Range Max Panasonic
Detection Range 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details