Panasonic Motion Sensors - Motion Sensors - Optical - AMN34111 AMN34111

Description
Manufacturer: Panasonic Win Source Part Number: 860978-AMN34111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Box Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-2649, AMN34111-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860978-AMN34111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Box Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-2649, AMN34111-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN34111 - 860978-AMN34111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN34111
860978-AMN34111
Motion Sensors - Motion Sensors - Optical - AMN34111 860978-AMN34111
Manufacturer: Panasonic Win Source Part Number: 860978-AMN34111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Box Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-2649, AMN34111-ND

Manufacturer: Panasonic
Win Source Part Number: 860978-AMN34111
Series: NaPiOn™
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder
Package: Cylinder
Package: Box
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.9500
Other Part Number: 255-2649, AMN34111-ND

Buy Now Datasheet
Optical Motion Sensors - AMN34111 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN34111
Optical Motion Sensors AMN34111
SENSOR MOTION 10M DETECT BLK LEN

SENSOR MOTION 10M DETECT BLK LEN

Supplier's Site Datasheet
Motion Sensor, 10M Digital, 5Vdc; Sensing Range Max Panasonic - 11N1061 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, 10M Digital, 5Vdc; Sensing Range Max Panasonic
11N1061
Motion Sensor, 10M Digital, 5Vdc; Sensing Range Max Panasonic 11N1061
MOTION SENSOR, 10M DIGITAL, 5VDC; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:93°; Sensor Output:Digital RoHS Compliant: Yes

MOTION SENSOR, 10M DIGITAL, 5VDC; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:93°; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 860978-AMN34111 AMN34111 11N1061
Product Name Motion Sensors - Motion Sensors - Optical - AMN34111 Optical Motion Sensors Motion Sensor, 10M Digital, 5Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2794635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details