Panasonic Motion Sensors - Motion Sensors - Optical - AMN33112 AMN33112

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 085493-AMN33112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Spot Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 085493-AMN33112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Spot Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN33112 - 085493-AMN33112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN33112
085493-AMN33112
Motion Sensors - Motion Sensors - Optical - AMN33112 085493-AMN33112
Manufacturer: Panasonic Electric Works Win Source Part Number: 085493-AMN33112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Spot Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 085493-AMN33112
Features: Polyethylene, White Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 197" (5m) 16.4'
Detection Pattern: Spot
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Supply Voltage - Operating: 3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optical Motion Sensors - AMN33112 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN33112
Optical Motion Sensors AMN33112
SENSOR MOTION SPOT 5V WHT LENS

SENSOR MOTION SPOT 5V WHT LENS

Supplier's Site Datasheet
Motion Sensor, 3Vdc To 6Vdc; Sensing Range Max Panasonic - 11N1060 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, 3Vdc To 6Vdc; Sensing Range Max Panasonic
11N1060
Motion Sensor, 3Vdc To 6Vdc; Sensing Range Max Panasonic 11N1060
MOTION SENSOR, 3VDC TO 6VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

MOTION SENSOR, 3VDC TO 6VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 085493-AMN33112 AMN33112 11N1060
Product Name Motion Sensors - Motion Sensors - Optical - AMN33112 Optical Motion Sensors Motion Sensor, 3Vdc To 6Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2400623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details