Panasonic Motion Sensor, Spot Digital, 5Vdc; Sensing Range Max Panasonic AMN33111

Description
MOTION SENSOR, SPOT DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:22°; Sensor Output:Digital RoHS Compliant: Yes
Datasheet
Description
MOTION SENSOR, SPOT DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:22°; Sensor Output:Digital RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor, Spot Digital, 5Vdc; Sensing Range Max Panasonic - 11N1059 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, Spot Digital, 5Vdc; Sensing Range Max Panasonic
11N1059
Motion Sensor, Spot Digital, 5Vdc; Sensing Range Max Panasonic 11N1059
MOTION SENSOR, SPOT DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:22°; Sensor Output:Digital RoHS Compliant: Yes

MOTION SENSOR, SPOT DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:38°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:22°; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1059
Product Name Motion Sensor, Spot Digital, 5Vdc; Sensing Range Max Panasonic
Detection Range 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details