Panasonic Motion Sensors - Motion Sensors - Optical - AMN32111 AMN32111

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144486-AMN32111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144486-AMN32111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN32111 - 1144486-AMN32111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN32111
1144486-AMN32111
Motion Sensors - Motion Sensors - Optical - AMN32111 1144486-AMN32111
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144486-AMN32111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1144486-AMN32111
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 78.7" (2m) 6.6'
Detection Pattern: Slight
Categories: Sensors, Transducers
Temperature Range - Operating: -20°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Cylinder
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Optical Motion Sensors - AMN32111 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN32111
Optical Motion Sensors AMN32111
SENSOR SLIGHT MOTION 5V BLK LEN

SENSOR SLIGHT MOTION 5V BLK LEN

Supplier's Site Datasheet
Motion Sensor, Slight Digital, 5Vdc; Sensing Range Max Panasonic - 11N1057 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, Slight Digital, 5Vdc; Sensing Range Max Panasonic
11N1057
Motion Sensor, Slight Digital, 5Vdc; Sensing Range Max Panasonic 11N1057
MOTION SENSOR, SLIGHT DIGITAL, 5VDC; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:91°; Sensor Output:Digital RoHS Compliant: Yes

MOTION SENSOR, SLIGHT DIGITAL, 5VDC; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:91°; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1144486-AMN32111 AMN32111 11N1057
Product Name Motion Sensors - Motion Sensors - Optical - AMN32111 Optical Motion Sensors Motion Sensor, Slight Digital, 5Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2400623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details