Panasonic Motion Sensors - Motion Sensors - Optical - AMN31112 AMN31112

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 808828-AMN31112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Temperature Range - Operating: -20°C ~ 60°C Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 808828-AMN31112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Temperature Range - Operating: -20°C ~ 60°C Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN31112 - 808828-AMN31112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN31112
808828-AMN31112
Motion Sensors - Motion Sensors - Optical - AMN31112 808828-AMN31112
Manufacturer: Panasonic Electric Works Win Source Part Number: 808828-AMN31112 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Temperature Range - Operating: -20°C ~ 60°C Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 808828-AMN31112
Features: Polyethylene, White Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: PIR (Passive Infrared)
Sensing Distance: 197" (5m) 16.4'
Detection Pattern: Standard
Temperature Range - Operating: -20°C ~ 60°C
Manufacturer Package: Cylinder
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 11N1056 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
11N1056
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 11N1056
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet
Optical Motion Sensors - AMN31112 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN31112
Optical Motion Sensors AMN31112
SENSOR MOTION STD DETECT WHT LEN

SENSOR MOTION STD DETECT WHT LEN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 808828-AMN31112 11N1056 AMN31112
Product Name Motion Sensors - Motion Sensors - Optical - AMN31112 Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic Optical Motion Sensors
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 5245040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass break detector
View Details