Panasonic Motion Sensors - Motion Sensors - Optical - AMN31111 AMN31111

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 039190-AMN31111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: AMN31111 Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Building Automation, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 039190-AMN31111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: AMN31111 Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Building Automation, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN31111 - 039190-AMN31111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN31111
039190-AMN31111
Motion Sensors - Motion Sensors - Optical - AMN31111 039190-AMN31111
Manufacturer: Panasonic Electric Works Win Source Part Number: 039190-AMN31111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: AMN31111 Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Building Automation, Portable Devices

Manufacturer: Panasonic Electric Works
Win Source Part Number: 039190-AMN31111
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Family Name: AMN31111
Sensing Distance: 197" (5m) 16.4'
Detection Pattern: Standard
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Supply Voltage - Operating: 3 V to 6 V
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Building Automation, Portable Devices

Buy Now Datasheet
Optical Motion Sensors - AMN31111 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN31111
Optical Motion Sensors AMN31111
SENSOR MOTION STD DETECT BLK LEN

SENSOR MOTION STD DETECT BLK LEN

Supplier's Site Datasheet
Motion Sensor, Standard Digital, 5Vdc; Sensing Range Max Panasonic - 11N1055 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, Standard Digital, 5Vdc; Sensing Range Max Panasonic
11N1055
Motion Sensor, Standard Digital, 5Vdc; Sensing Range Max Panasonic 11N1055
MOTION SENSOR, STANDARD DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes

MOTION SENSOR, STANDARD DIGITAL, 5VDC; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 039190-AMN31111 AMN31111 11N1055
Product Name Motion Sensors - Motion Sensors - Optical - AMN31111 Optical Motion Sensors Motion Sensor, Standard Digital, 5Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2838010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details