Panasonic Motion Sensors - Motion Sensors - Optical - AMN24111 AMN24111

Description
Manufacturer: Panasonic Win Source Part Number: 860977-AMN24111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-1817, AMN24111-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860977-AMN24111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-1817, AMN24111-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN24111 - 860977-AMN24111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN24111
860977-AMN24111
Motion Sensors - Motion Sensors - Optical - AMN24111 860977-AMN24111
Manufacturer: Panasonic Win Source Part Number: 860977-AMN24111 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder Package: Cylinder Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.9500 Other Part Number: 255-1817, AMN24111-ND

Manufacturer: Panasonic
Win Source Part Number: 860977-AMN24111
Series: NaPiOn™
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) 394" (10m) 32.8' Polyethylene, Black Lens Cylinder
Package: Cylinder
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.9500
Other Part Number: 255-1817, AMN24111-ND

Buy Now Datasheet
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 11N1053 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
11N1053
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 11N1053
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 860977-AMN24111 11N1053
Product Name Motion Sensors - Motion Sensors - Optical - AMN24111 Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 652997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details