Panasonic Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic AMN23111

Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:38°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes
Datasheet
Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:38°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 11N1051 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
11N1051
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 11N1051
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:38°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:38°; Response Time:9ms; Product Range:AMN 2,3,4 Series; Sensor Supply Voltage:4.5V DC to 5.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1051
Product Name Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details