Panasonic Pir Motion Sensor, 5M, 5.5Vdc, White; Sensing Range Max Panasonic AMN21112

Description
PIR MOTION SENSOR, 5M, 5.5VDC, WHITE; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:NaPiOn AMN Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 5M, 5.5VDC, WHITE; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:NaPiOn AMN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 5M, 5.5Vdc, White; Sensing Range Max Panasonic - 11N1048 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 5M, 5.5Vdc, White; Sensing Range Max Panasonic
11N1048
Pir Motion Sensor, 5M, 5.5Vdc, White; Sensing Range Max Panasonic 11N1048
PIR MOTION SENSOR, 5M, 5.5VDC, WHITE; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:NaPiOn AMN Series RoHS Compliant: Yes

PIR MOTION SENSOR, 5M, 5.5VDC, WHITE; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:NaPiOn AMN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1048
Product Name Pir Motion Sensor, 5M, 5.5Vdc, White; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2237783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Ceiling, Surface, Wall
View Details
Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details