Panasonic Motion Sensor, Standard Analog, 5Vdc; Sensing Range Max Panasonic AMN21111

Description
MOTION SENSOR, STANDARD ANALOG, 5VDC; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Analogue RoHS Compliant: Yes
Datasheet
Description
MOTION SENSOR, STANDARD ANALOG, 5VDC; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Analogue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor, Standard Analog, 5Vdc; Sensing Range Max Panasonic - 11N1047 - Newark, An Avnet Company
Chicago, IL, United States
Motion Sensor, Standard Analog, 5Vdc; Sensing Range Max Panasonic
11N1047
Motion Sensor, Standard Analog, 5Vdc; Sensing Range Max Panasonic 11N1047
MOTION SENSOR, STANDARD ANALOG, 5VDC; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Analogue RoHS Compliant: Yes

MOTION SENSOR, STANDARD ANALOG, 5VDC; Sensing Range Max:5m; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Beam Angle:100°; Response Time:-; Product Range:AMN 2,3,4 Series; Sensing Angle Min:82°; Sensor Output:Analogue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1047
Product Name Motion Sensor, Standard Analog, 5Vdc; Sensing Range Max Panasonic
Detection Range 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2754737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details