Panasonic Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic AMN14112

Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic MP Motion Sensor (part number 11N1046) is a passive infrared (PIR) sensor designed for motion detection with a maximum sensing range of 10 meters. It operates at a supply voltage of 5V DC and features both digital and analog output options, allowing for flexible integration into various applications. The sensor is compact, housed in a TO5 metal package measuring 9.8mm in diameter, which enhances its noise resistance compared to conventional sensors. It has a low current consumption of 46 µA for the digital output type, making it suitable for battery-powered devices. The sensor can detect slight motions, making it ideal for applications in home appliances, automated guidance systems, and lighting controls. Its wide beam angle of 110 degrees and quick response time of 9ms further enhance its usability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Panasonic MP Motion Sensor (part number 11N1046) is a passive infrared (PIR) sensor designed for motion detection with a maximum sensing range of 10 meters. It operates at a supply voltage of 5V DC and features both digital and analog output options, allowing for flexible integration into various applications. The sensor is compact, housed in a TO5 metal package measuring 9.8mm in diameter, which enhances its noise resistance compared to conventional sensors. It has a low current consumption of 46 µA for the digital output type, making it suitable for battery-powered devices. The sensor can detect slight motions, making it ideal for applications in home appliances, automated guidance systems, and lighting controls. Its wide beam angle of 110 degrees and quick response time of 9ms further enhance its usability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 11N1046 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
11N1046
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 11N1046
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1046
Product Name Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details