Panasonic Motion Sensors - Motion Sensors - Optical - AMN14111 AMN14111

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 078039-AMN14111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 078039-AMN14111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN14111 - 078039-AMN14111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN14111
078039-AMN14111
Motion Sensors - Motion Sensors - Optical - AMN14111 078039-AMN14111
Manufacturer: Panasonic Electric Works Win Source Part Number: 078039-AMN14111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 394" (10m) 32.8' Detection Pattern: 10m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 078039-AMN14111
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 394" (10m) 32.8'
Detection Pattern: 10m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 67H4597 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
67H4597
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 67H4597
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:10m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:110°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 078039-AMN14111 67H4597
Product Name Motion Sensors - Motion Sensors - Optical - AMN14111 Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.5D - PIR movement and presence detectors DALI - 185D82300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details