Panasonic Motion Sensors - Motion Sensors - Optical - AMN13112 AMN13112

Description
Manufacturer: Panasonic Win Source Part Number: 860976-AMN13112 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Cylinder Package: Cylinder Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 255-1814, AMN13112-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860976-AMN13112 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Cylinder Package: Cylinder Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 255-1814, AMN13112-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN13112 - 860976-AMN13112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN13112
860976-AMN13112
Motion Sensors - Motion Sensors - Optical - AMN13112 860976-AMN13112
Manufacturer: Panasonic Win Source Part Number: 860976-AMN13112 Series: NaPiOn™ Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Cylinder Package: Cylinder Package: Bulk Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 255-1814, AMN13112-ND

Manufacturer: Panasonic
Win Source Part Number: 860976-AMN13112
Series: NaPiOn™
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Cylinder
Package: Cylinder
Package: Bulk
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.40.9500
Other Part Number: 255-1814, AMN13112-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 860976-AMN13112
Product Name Motion Sensors - Motion Sensors - Optical - AMN13112
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Bracket
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details