Panasonic Sensor, Pir, Compact, Spot, 5M, Black; Sensing Range Max Panasonic AMN13111

Description
SENSOR, PIR, COMPACT, SPOT, 5M, BLACK; Sensing Range Max:-; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:-; Response Time:-; Product Range:MP Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
SENSOR, PIR, COMPACT, SPOT, 5M, BLACK; Sensing Range Max:-; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:-; Response Time:-; Product Range:MP Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Pir, Compact, Spot, 5M, Black; Sensing Range Max Panasonic - 13J4193 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pir, Compact, Spot, 5M, Black; Sensing Range Max Panasonic
13J4193
Sensor, Pir, Compact, Spot, 5M, Black; Sensing Range Max Panasonic 13J4193
SENSOR, PIR, COMPACT, SPOT, 5M, BLACK; Sensing Range Max:-; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:-; Response Time:-; Product Range:MP Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; Operating Temperature RoHS Compliant: Yes

SENSOR, PIR, COMPACT, SPOT, 5M, BLACK; Sensing Range Max:-; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:-; Response Time:-; Product Range:MP Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 13J4193
Product Name Sensor, Pir, Compact, Spot, 5M, Black; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details