Panasonic Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic AMN12112

Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Datasheet
Description
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic - 11N1044 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
11N1044
Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic 11N1044
SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

SENSOR, MOTION, PIR, 5VDC, PCB; Sensing Range Max:2m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:91°; Response Time:9ms; Product Range:AMN 1 Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 11N1044
Product Name Sensor, Motion, Pir, 5Vdc, Pcb; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details