Panasonic Motion Sensors - Motion Sensors - Optical - AMN12111 AMN12111

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144485-AMN12111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144485-AMN12111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN12111 - 1144485-AMN12111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN12111
1144485-AMN12111
Motion Sensors - Motion Sensors - Optical - AMN12111 1144485-AMN12111
Manufacturer: Panasonic Electric Works Win Source Part Number: 1144485-AMN12111 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 78.7" (2m) 6.6' Detection Pattern: Slight Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Cylinder Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1144485-AMN12111
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 78.7" (2m) 6.6'
Detection Pattern: Slight
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Cylinder
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 1144485-AMN12111
Product Name Motion Sensors - Motion Sensors - Optical - AMN12111
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details