Panasonic Motion Sensors - Motion Sensors - Optical - AMN11112 AMN11112

Description
Manufacturer: Panasonic Win Source Part Number: 178940-AMN11112 Family Name: AMN11112 Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 178940-AMN11112 Family Name: AMN11112 Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - AMN11112 - 178940-AMN11112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - AMN11112
178940-AMN11112
Motion Sensors - Motion Sensors - Optical - AMN11112 178940-AMN11112
Manufacturer: Panasonic Win Source Part Number: 178940-AMN11112 Family Name: AMN11112 Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 178940-AMN11112
Family Name: AMN11112
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Optical Motion Sensors - AMN11112 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
AMN11112
Optical Motion Sensors AMN11112
SENSOR MOTION DIG STD 5V WHT PCB

SENSOR MOTION DIG STD 5V WHT PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 178940-AMN11112 AMN11112
Product Name Motion Sensors - Motion Sensors - Optical - AMN11112 Optical Motion Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 519444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details