Win Source Part Number: 1221635-AM51615C73N-
Category: Switches>Limit Switches
Series: AM5
Termination Style: Quick Connect - 0.187" (4.7mm)
Features: Cadmium Free
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 100,000 Cycles
Operating Force: 420gf
Mechanical Life: 10,000,000 Cycles
Release Force: 80gf
Pretravel: 0.063" (1.6mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.035" (0.9mm)
Operating Position: 0.815" (20.7mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC), 600mA (DC)
HTSUS: 8536.50.9040
Mfr: Panasonic Electric Works
Other Names: -AM51615C73N,-AM5161
Base Product Number: AM51615
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1221635-AM51615C73N-A |
| Product Name | Switches - Limit Switches |