Win Source Part Number: 1044774-AM50021D33-A
Category: Switches>Limit Switches
Series: AM5
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 100,000 Cycles
Operating Force: 60gf
Mechanical Life: 10,000,000 Cycles
Release Force: 10gf
Pretravel: 0.063" (1.6mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.035" (0.9mm)
Operating Position: 0.602" (15.3mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: -AM50021D33,-AM50021
Base Product Number: AM50021
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1044774-AM50021D33-A |
| Product Name | Switches - Limit Switches |