Panasonic Switches - Limit Switches AM50021C33-A

Description
Win Source Part Number: 1124310-AM50021C33-A Category: Switches>Limit Switches Series: AM5 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 100,000 Cycles Operating Force: 60gf Mechanical Life: 10,000,000 Cycles Release Force: 10gf Pretravel: 0.063" (1.6mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.035" (0.9mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AM50021C33,-AM50021 C33-A-ND Base Product Number: AM50021 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1124310-AM50021C33-A Category: Switches>Limit Switches Series: AM5 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 100,000 Cycles Operating Force: 60gf Mechanical Life: 10,000,000 Cycles Release Force: 10gf Pretravel: 0.063" (1.6mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.035" (0.9mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AM50021C33,-AM50021 C33-A-ND Base Product Number: AM50021 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1124310-AM50021C33-A
Switches - Limit Switches 1124310-AM50021C33-A
Win Source Part Number: 1124310-AM50021C33-A Category: Switches>Limit Switches Series: AM5 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 100,000 Cycles Operating Force: 60gf Mechanical Life: 10,000,000 Cycles Release Force: 10gf Pretravel: 0.063" (1.6mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.035" (0.9mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (AC/DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: -AM50021C33,-AM50021 C33-A-ND Base Product Number: AM50021 Product Status: Obsolete

Win Source Part Number: 1124310-AM50021C33-A
Category: Switches>Limit Switches
Series: AM5
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 100,000 Cycles
Operating Force: 60gf
Mechanical Life: 10,000,000 Cycles
Release Force: 10gf
Pretravel: 0.063" (1.6mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.035" (0.9mm)
Operating Position: 0.602" (15.3mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: -AM50021C33,-AM50021C33-A-ND
Base Product Number: AM50021
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Limit Switches
Product Number 1124310-AM50021C33-A
Product Name Switches - Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 06 - AZ06KT -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details