Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044780-AM-5907CAR
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AM-5907CARAM5907CAR;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Power Dissipation: 229 mW
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044780-AM-5907CAR |
| Product Name | OEM Parts - OEM Parts (A - B) - AM-5907CAR |