Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193352-AM-1815CA
Categories: Custom Parts
Alternative Parts (Cross-Reference): AM1815CA;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193352-AM-1815CA |
| Product Name | Custom Parts - Custom Parts (0 - A) - AM-1815CA |