POWER RELAY, SPST-NO, 24VDC, 16A, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 24VDC, 16A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form A Class F
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 64AC9519 | 68AH8819 | ALZN5F24W | ALZN5F24W |
| Product Name | Power Relay, Spst-No, 24Vdc, 16A, Th; Contact Configuration Panasonic | Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |