POWER RELAY, SPST-NO, 18VDC, 16A, TH; Contact Configuration:SPST-N
General Purpose Relays 18VDC 22.2mA 810ohms 1 Form A Class F
RELAY GEN PURPOSE SPST 16A 18V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 64AC9518 | ALZN5F18W | ALZN5F18W |
| Product Name | Power Relay, Spst-No, 18Vdc, 16A, Th; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |