RELAY GEN PURPOSE SPST 16A 9V
POWER RELAY, SPST-NO, 9VDC, 16A, TH; Contact Configuration:SPST-N
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form A Class F
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZN5F09W | 64AC9516 | ALZN5F09W |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 9 volts | 9 volts | 9 volts |
| Mounting | Through Hole | PCBoard; Through Hole |