Win Source Part Number: 1356623-ALZN5B12W
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ALZN
Package: Tray
Product Status: Active
Base Product Number: ALZN5B
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Coil Current: 33.3 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class B
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 360 Ohms
General Purpose Relays 12VDC 33.3mA 360ohms 1 Form A Class B
POWER RELAY, SPST-NO, 12VDC, 16A, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 12VDC, 16A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 16A 12V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1356623-ALZN5B12W | ALZN5B12W | 64AC9512 | 68AH8815 | ALZN5B12W |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 12Vdc, 16A, Th; Contact Configuration Panasonic | Power Relay, Spst-No, 12Vdc, 16A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 360 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | ||||
| Approvals | RoHS | RoHS | RoHS |