RELAY GEN PURPOSE SPDT 16A 24V
POWER RELAY, SPDT, 24VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
POWER RELAY, SPDT, 24VDC, 16A, THT ROHS COMPLIANT: YES
General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form C Class F
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZN1F24W | 64AC9509 | 68AH8814 | ALZN1F24W |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 24Vdc, 16A, Th; Contact Configuration Panasonic | Power Relay, Spdt, 24Vdc, 16A, Tht Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | Through Hole | PCBoard; Through Hole |